TapeCase Ltd. Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 2B-6-36

Description
TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6039 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6039
Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6039
TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6039
Product Name Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Black Polyethylene Foam Tape - 3308 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Anodizing Discs - AD010MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details