TapeCase Ltd. Tape, 914.4Mm X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 2B-6-1

Description
TAPE, 914.4MM X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6038 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6038
Tape, 914.4Mm X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6038
TAPE, 914.4MM X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 914.4MM X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6038
Product Name Tape, 914.4Mm X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Premium Duct Tape - 354 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Powder Peel Blue Discs - PB01250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details