TapeCase Ltd. Tape, 65.84M X 50.8Mm, Blue, Pet Film; Tape Type Tape Case 2-72-MPFT-BLUE

Description
TAPE, 65.84M X 50.8MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Blue, Pet Film; Tape Type Tape Case - 99Y3530 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Blue, Pet Film; Tape Type Tape Case
99Y3530
Tape, 65.84M X 50.8Mm, Blue, Pet Film; Tape Type Tape Case 99Y3530
TAPE, 65.84M X 50.8MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3530
Product Name Tape, 65.84M X 50.8Mm, Blue, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Colored Paper Tape - 256 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Colored Paper Tape
Backing Paper
Adhesive Flatback Paper
View Details
Aluminum Foil Discs - AF02250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details