TapeCase Ltd. Tape, 65.84M X 50.8Mm, Yellow, Upvc; Tape Type Tape Case 2-72-414Y

Description
TAPE, 65.84M X 50.8MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Yellow, Upvc; Tape Type Tape Case - 99Y3544 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Yellow, Upvc; Tape Type Tape Case
99Y3544
Tape, 65.84M X 50.8Mm, Yellow, Upvc; Tape Type Tape Case 99Y3544
TAPE, 65.84M X 50.8MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3544
Product Name Tape, 65.84M X 50.8Mm, Yellow, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
E-Z Peel™ Discs - EZ00937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details