TapeCase Ltd. Tape, 65.84M X 50.8Mm, Red, Upvc; Tape Type Tape Case 2-72-414R

Description
TAPE, 65.84M X 50.8MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Red, Upvc; Tape Type Tape Case - 99Y3541 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Red, Upvc; Tape Type Tape Case
99Y3541
Tape, 65.84M X 50.8Mm, Red, Upvc; Tape Type Tape Case 99Y3541
TAPE, 65.84M X 50.8MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3541
Product Name Tape, 65.84M X 50.8Mm, Red, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Single Coated Cotton Cloth Tape - 163 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Aluminum Foil Discs - AF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details