TapeCase Ltd. Tape, 65.84M X 50.8Mm, Orange, Upvc; Tape Type Tape Case 2-72-414OR

Description
TAPE, 65.84M X 50.8MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes
Description
TAPE, 65.84M X 50.8MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Orange, Upvc; Tape Type Tape Case - 99Y3540 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Orange, Upvc; Tape Type Tape Case
99Y3540
Tape, 65.84M X 50.8Mm, Orange, Upvc; Tape Type Tape Case 99Y3540
TAPE, 65.84M X 50.8MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3540
Product Name Tape, 65.84M X 50.8Mm, Orange, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details