TapeCase Ltd. Tape, 65.84M X 50.8Mm, Blue, Upvc; Tape Type Tape Case 2-72-414LBLU

Description
TAPE, 65.84M X 50.8MM, BLUE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, BLUE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Blue, Upvc; Tape Type Tape Case - 99Y3539 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Blue, Upvc; Tape Type Tape Case
99Y3539
Tape, 65.84M X 50.8Mm, Blue, Upvc; Tape Type Tape Case 99Y3539
TAPE, 65.84M X 50.8MM, BLUE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, BLUE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3539
Product Name Tape, 65.84M X 50.8Mm, Blue, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Polyester Tape - 3175M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Kwiky Dot™ Discs - KD00656 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details