TapeCase Ltd. Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case 2-50-KHN-5

Description
TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case - 99Y6012 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case
99Y6012
Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case 99Y6012
TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-5 Series RoHS Compliant: Yes

TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6012
Product Name Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details