TapeCase Ltd. Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case 2-50-KHN-1

Description
TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case - 99Y6011 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case
99Y6011
Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case 99Y6011
TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 15.24M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6011
Product Name Tape, 15.24M X 50.8Mm, Pi Film; Tape Colour Tape Case
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Thermosetable Glass Cloth Tape - 365 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0083 inches (0.2108 mm)
Adhesive Fiberglass
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details