TapeCase Ltd. Tape, 4.6M X 50.8Mm, Pe Film, White; Adhesive Type Tape Case 2-5-S134

Description
TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Pe Film, White; Adhesive Type Tape Case - 99Y3452 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Pe Film, White; Adhesive Type Tape Case
99Y3452
Tape, 4.6M X 50.8Mm, Pe Film, White; Adhesive Type Tape Case 99Y3452
TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3452
Product Name Tape, 4.6M X 50.8Mm, Pe Film, White; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF003MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details