TAPE, 18YARD X 2", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y5951 |
| Product Name | Tape, 18Yard X 2, Ptfe Film, Rose; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |