TapeCase Ltd. Tape, 4.6M X 50.8Mm, Green, Pet Film; Tape Type Tape Case 2-5-MPFT-GREEN

Description
TAPE, 4.6M X 50.8MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes
Description
TAPE, 4.6M X 50.8MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Green, Pet Film; Tape Type Tape Case - 99Y3445 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Green, Pet Film; Tape Type Tape Case
99Y3445
Tape, 4.6M X 50.8Mm, Green, Pet Film; Tape Type Tape Case 99Y3445
TAPE, 4.6M X 50.8MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3445
Product Name Tape, 4.6M X 50.8Mm, Green, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Transfer - 1666 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details