TapeCase Ltd. Tape, 50.8Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case 2-5-GCA

Description
TAPE, 50.8MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case - 99Y5949 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case
99Y5949
Tape, 50.8Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case 99Y5949
TAPE, 50.8MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 50.8MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5949
Product Name Tape, 50.8Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data