TapeCase Ltd. Tape, 4.57M X 50.8Mm, Luminous Film, Red; Tape Type Tape Case 2-5-7520-RED

Description
TAPE, 4.57M X 50.8MM, LUMINOUS FILM, RED; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Red; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, LUMINOUS FILM, RED; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Red; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Luminous Film, Red; Tape Type Tape Case - 99Y3515 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Luminous Film, Red; Tape Type Tape Case
99Y3515
Tape, 4.57M X 50.8Mm, Luminous Film, Red; Tape Type Tape Case 99Y3515
TAPE, 4.57M X 50.8MM, LUMINOUS FILM, RED; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Red; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, LUMINOUS FILM, RED; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Red; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3515
Product Name Tape, 4.57M X 50.8Mm, Luminous Film, Red; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD05750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details