TapeCase Ltd. Tape, 4.6M X 50.8Mm, Pe Film, Black; Adhesive Type Tape Case 2-5-403-5BNC

Description
TAPE, 4.6M X 50.8MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Pe Film, Black; Adhesive Type Tape Case - 99Y5975 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Pe Film, Black; Adhesive Type Tape Case
99Y5975
Tape, 4.6M X 50.8Mm, Pe Film, Black; Adhesive Type Tape Case 99Y5975
TAPE, 4.6M X 50.8MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5975
Product Name Tape, 4.6M X 50.8Mm, Pe Film, Black; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Polyimide Silicone Adhesive Tape - 1801 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Aluminum Foil Discs - AF005MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details