TapeCase Ltd. Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 2-5-2045-5

Description
TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case - 99Y5969 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
99Y5969
Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 99Y5969
TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5969
Product Name Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
E-Z Peel™ Discs - EZ01750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Performance Acrylic Transfer - 1115 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details