TapeCase Ltd. Tape, 4.6M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case 2-5-133-SILVER

Description
TAPE, 4.6M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case - 99Y5961 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case
99Y5961
Tape, 4.6M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case 99Y5961
TAPE, 4.6M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5961
Product Name Tape, 4.6M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Surface Protection Tape - 202SPV - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Lead Foil Discs - LF01312 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details