TAPE, 4.6M X 50.8MM, PE FILM, BLACK; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3456 |
| Product Name | Tape, 4.6M X 50.8Mm, Pe Film, Black; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |