TapeCase Ltd. Tape, 33M X 50.8Mm, Ptfe Film, Black; Tape Backing Material Tape Case 2-36-SGK5-05

Description
TAPE, 33M X 50.8MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Ptfe Film, Black; Tape Backing Material Tape Case - 99Y5924 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Ptfe Film, Black; Tape Backing Material Tape Case
99Y5924
Tape, 33M X 50.8Mm, Ptfe Film, Black; Tape Backing Material Tape Case 99Y5924
TAPE, 33M X 50.8MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes

TAPE, 33M X 50.8MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethylene) Film; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5924
Product Name Tape, 33M X 50.8Mm, Ptfe Film, Black; Tape Backing Material Tape Case
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Fire Retardant Transfer Tape - 1925 FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0043 inches (0.1092 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details