TapeCase Ltd. Tape, 50.8Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 2-36-SG05-10

Description
TAPE, 50.8Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case - 99Y5926 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
99Y5926
Tape, 50.8Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 99Y5926
TAPE, 50.8Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5926
Product Name Tape, 50.8Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF01875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details