TapeCase Ltd. Tape, 32.92M X 50.8Mm, Fep, Clear; Adhesive Type Tape Case 2-36-CTAPE

Description
TAPE, 32.92M X 50.8MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 50.8MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, Fep, Clear; Adhesive Type Tape Case - 99Y5923 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Fep, Clear; Adhesive Type Tape Case
99Y5923
Tape, 32.92M X 50.8Mm, Fep, Clear; Adhesive Type Tape Case 99Y5923
TAPE, 32.92M X 50.8MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5923
Product Name Tape, 32.92M X 50.8Mm, Fep, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Ultra Tack Tape - 2821-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Ultra Tack Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Electroplaters Vinyl Tape - EV01062 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details