TapeCase Ltd. Tape, 33M X 50.8Mm, Pe Film; Adhesive Type Tape Case 2-36-423-3

Description
TAPE, 33M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Pe Film; Adhesive Type Tape Case - 99Y3432 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Pe Film; Adhesive Type Tape Case
99Y3432
Tape, 33M X 50.8Mm, Pe Film; Adhesive Type Tape Case 99Y3432
TAPE, 33M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 33M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3432
Product Name Tape, 33M X 50.8Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
KD11 Crepe Paper Tape - KD11-0125 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details