TapeCase Ltd. Tape, 33M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 2-36-2045-5

Description
TAPE, 33M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case - 99Y5933 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
99Y5933
Tape, 33M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 99Y5933
TAPE, 33M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 33M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5933
Product Name Tape, 33M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Autowrap - 0181 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Autowrap
Backing Plastic / Polymer
Adhesive Polyolefin
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Powder Peel Blue Discs - PB02250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details