TapeCase Ltd. Tape, 33M X 50.8Mm, Ptfe; Tape Type Tape Case 2-36-134-3

Description
TAPE, 33M X 50.8MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Ptfe; Tape Type Tape Case - 99Y5928 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Ptfe; Tape Type Tape Case
99Y5928
Tape, 33M X 50.8Mm, Ptfe; Tape Type Tape Case 99Y5928
TAPE, 33M X 50.8MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 33M X 50.8MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5928
Product Name Tape, 33M X 50.8Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Black & White Polyethylene Surface Protection - 03000-016B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details