TapeCase Ltd. Tape, 50.8Mm, Pe Foam, Wht; Adhesive Type Tape Case 2-25-FTC-W

Description
TAPE, 50.8MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Description
TAPE, 50.8MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 50.8Mm, PE Foam, White is a double-coated foam tape featuring a polyethylene foam backing and an acrylic adhesive. The total thickness of the tape is 67.1 mils, with the adhesive layer measuring 2.3 mils and the carrier layer at 62.5 mils. It is supplied with a 60# kraft release liner, ensuring ease of application. This tape is designed for both indoor and outdoor use, providing excellent long-term aging and environmental durability. It is highly conformable to irregular surfaces and offers good thermal insulation properties, making it suitable for a wide range of applications including general bonding, mounting, cushioning, gasketing, spacing, and sound attenuation. The tape performs well across a broad temperature range and has a high load-bearing capacity.

Datasheet Summary
Powered by GS/AI

Tape, 50.8Mm, PE Foam, White is a double-coated foam tape featuring a polyethylene foam backing and an acrylic adhesive. The total thickness of the tape is 67.1 mils, with the adhesive layer measuring 2.3 mils and the carrier layer at 62.5 mils. It is supplied with a 60# kraft release liner, ensuring ease of application. This tape is designed for both indoor and outdoor use, providing excellent long-term aging and environmental durability. It is highly conformable to irregular surfaces and offers good thermal insulation properties, making it suitable for a wide range of applications including general bonding, mounting, cushioning, gasketing, spacing, and sound attenuation. The tape performs well across a broad temperature range and has a high load-bearing capacity.

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm, Pe Foam, Wht; Adhesive Type Tape Case - 99Y3426 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm, Pe Foam, Wht; Adhesive Type Tape Case
99Y3426
Tape, 50.8Mm, Pe Foam, Wht; Adhesive Type Tape Case 99Y3426
TAPE, 50.8MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

TAPE, 50.8MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3426
Product Name Tape, 50.8Mm, Pe Foam, Wht; Adhesive Type Tape Case
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Cohesive Friction Tape - 167 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cohesive Friction Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details