TapeCase Ltd. Tape, 16.5M X 50.8Mm, Ptfe, Black; Tape Type Tape Case 2-18-SG56-05

Description
TAPE, 16.5M X 50.8MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.5M X 50.8MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.5M X 50.8Mm, Ptfe, Black; Tape Type Tape Case - 99Y5915 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.5M X 50.8Mm, Ptfe, Black; Tape Type Tape Case
99Y5915
Tape, 16.5M X 50.8Mm, Ptfe, Black; Tape Type Tape Case 99Y5915
TAPE, 16.5M X 50.8MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 16.5M X 50.8MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5915
Product Name Tape, 16.5M X 50.8Mm, Ptfe, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data