TAPE, 50.8MM X 16.5M, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y5914 |
| Product Name | Tape, 50.8Mm X 16.5M, Ptfe, Black; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |