TapeCase Ltd. Tape, 30.48M X 50.8Mm, Pi Film; Tape Colour Tape Case 2-100-KHN-1

Description
TAPE, 30.48M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 50.8Mm, Pi Film; Tape Colour Tape Case - 99Y5909 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 50.8Mm, Pi Film; Tape Colour Tape Case
99Y5909
Tape, 30.48M X 50.8Mm, Pi Film; Tape Colour Tape Case 99Y5909
TAPE, 30.48M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 30.48M X 50.8MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5909
Product Name Tape, 30.48M X 50.8Mm, Pi Film; Tape Colour Tape Case
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details