TapeCase Ltd. Tape, 0.91M X 50.8Mm, Ptfe Film, Grey; Tape Type Tape Case 2-1-2045-3

Description
TAPE, 0.91M X 50.8MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2"RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.91M X 50.8MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.91M X 50.8Mm, Ptfe Film, Grey; Tape Type Tape Case - 99Y5903 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.91M X 50.8Mm, Ptfe Film, Grey; Tape Type Tape Case
99Y5903
Tape, 0.91M X 50.8Mm, Ptfe Film, Grey; Tape Type Tape Case 99Y5903
TAPE, 0.91M X 50.8MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2"RoHS Compliant: Yes

TAPE, 0.91M X 50.8MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5903
Product Name Tape, 0.91M X 50.8Mm, Ptfe Film, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
3M 470 Electroplating Tape w/ Liner - 470L - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 6 to 24 inches (152 to 610 mm)
View Details