TapeCase Ltd. Tape, 0.91M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 2-1-2045-10

Description
TAPE, 0.91M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.91M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.91M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case - 99Y5902 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.91M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
99Y5902
Tape, 0.91M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 99Y5902
TAPE, 0.91M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 0.91M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5902
Product Name Tape, 0.91M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers