TapeCase Ltd. Tape, 0.92M X 50.8Mm, Cloth, White; Tape Type Tape Case 175-2" X 60YD

Description
TAPE, 0.92M X 50.8MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.92M X 50.8MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.92M X 50.8Mm, Cloth, White; Tape Type Tape Case - 99Y3402 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.92M X 50.8Mm, Cloth, White; Tape Type Tape Case
99Y3402
Tape, 0.92M X 50.8Mm, Cloth, White; Tape Type Tape Case 99Y3402
TAPE, 0.92M X 50.8MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

TAPE, 0.92M X 50.8MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3402
Product Name Tape, 0.92M X 50.8Mm, Cloth, White; Tape Type Tape Case
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
JCI #2386618, AFSK-21.5Z-2 FLE - 1557385-1 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details