TapeCase Ltd. Tape, 0.92M X 25.4Mm, Cloth, White; Tape Type Tape Case 175-1" X 60YD

Description
TAPE, 0.92M X 25.4MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.92M X 25.4MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.92M X 25.4Mm, Cloth, White; Tape Type Tape Case - 99Y3401 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.92M X 25.4Mm, Cloth, White; Tape Type Tape Case
99Y3401
Tape, 0.92M X 25.4Mm, Cloth, White; Tape Type Tape Case 99Y3401
TAPE, 0.92M X 25.4MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

TAPE, 0.92M X 25.4MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3401
Product Name Tape, 0.92M X 25.4Mm, Cloth, White; Tape Type Tape Case
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508743-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Powder Peel Blue Discs - PB01062 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details