TapeCase Ltd. Tape, 0.92M X 19.05Mm, Cloth, White; Tape Type Tape Case 175-0.75" X 60YD

Description
TAPE, 0.92M X 19.05MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.92M X 19.05MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.92M X 19.05Mm, Cloth, White; Tape Type Tape Case - 99Y3400 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.92M X 19.05Mm, Cloth, White; Tape Type Tape Case
99Y3400
Tape, 0.92M X 19.05Mm, Cloth, White; Tape Type Tape Case 99Y3400
TAPE, 0.92M X 19.05MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

TAPE, 0.92M X 19.05MM, CLOTH, WHITE; Tape Type:Cloth; Adhesive Type:Natural Rubber Adhesive; Tape Colour:White; Total Tape Thickness:10.5 mil (0.266 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3400
Product Name Tape, 0.92M X 19.05Mm, Cloth, White; Tape Type Tape Case
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Non-Slip Tape - 1727 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Non-Slip Tape
Peel 5 lbs/in (8.76 N/cm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details