TapeCase Ltd. Tape, 55M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case 133-033

Description
TAPE, 55M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes
Datasheet
Description
TAPE, 55M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case - 99Y5894 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case
99Y5894
Tape, 55M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case 99Y5894
TAPE, 55M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes

TAPE, 55M X 50.8MM, PE FILM, SILVER; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5894
Product Name Tape, 55M X 50.8Mm, Pe Film, Silver; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Silicone Free Foil/Glass Cloth - 417 - Budnick Converting, Inc.
Specs
Type Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Aluminum/Cloth
View Details
Kwiky Dot™ Discs - KD00656 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details