Tape 99Y3357 is a single coated polyethylene film tape featuring a rubber pressure sensitive adhesive. It has a total thickness of 7.5 mil and an adhesive thickness of 3.0 mil. The tape exhibits a peel adhesion of 70 oz./inch and a backing adhesion of 35 oz./inch, with a tensile strength of 22 lbs./inch and an elongation of 100%. It is designed for applications such as polyethylene splicing, surface protection, and industrial assembly. The tape has serrated edges for easy tearing and performs well over a wide temperature range. It is important to ensure that surfaces are clean and free from contaminants for optimal adhesive performance. The shelf life is one year when stored properly in a cool, dry place below 76°F (24°C).
TAPE, 55M X 50.8MM, PE FILM, RED; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3357 |
| Product Name | Tape, 55M X 50.8Mm, Pe Film, Red; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |