TapeCase Ltd. Tape, 55M X 50.8Mm, Pe Film, Black; Tape Type Tape Case 133-023

Description
TAPE, 55M X 50.8MM, PE FILM, BLACK; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes
Datasheet
Description
TAPE, 55M X 50.8MM, PE FILM, BLACK; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 50.8Mm, Pe Film, Black; Tape Type Tape Case - 99Y3356 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 50.8Mm, Pe Film, Black; Tape Type Tape Case
99Y3356
Tape, 55M X 50.8Mm, Pe Film, Black; Tape Type Tape Case 99Y3356
TAPE, 55M X 50.8MM, PE FILM, BLACK; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes

TAPE, 55M X 50.8MM, PE FILM, BLACK; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3356
Product Name Tape, 55M X 50.8Mm, Pe Film, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Permanent/Removable Double Coated Foam Tape - 1700-7660 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF00250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details