TapeCase Ltd. Tape, 254Mm X 32.92M, Ptfe, Grey; Adhesive Type Tape Case 10-36-204-5

Description
TAPE, 254Mm x 32.92M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 254Mm x 32.92M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 254Mm X 32.92M, Ptfe, Grey; Adhesive Type Tape Case - 99Y5749 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 254Mm X 32.92M, Ptfe, Grey; Adhesive Type Tape Case
99Y5749
Tape, 254Mm X 32.92M, Ptfe, Grey; Adhesive Type Tape Case 99Y5749
TAPE, 254Mm x 32.92M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 254Mm x 32.92M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5749
Product Name Tape, 254Mm X 32.92M, Ptfe, Grey; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Regular Grade PVC Packaging - 4120 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details