TapeCase Ltd. Tape, 914.4Mm X 254Mm, Ptfe, Grey; Tape Type Tape Case 10-1-2045-5

Description
TAPE, 914.4MM X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 254Mm, Ptfe, Grey; Tape Type Tape Case - 99Y5746 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 254Mm, Ptfe, Grey; Tape Type Tape Case
99Y5746
Tape, 914.4Mm X 254Mm, Ptfe, Grey; Tape Type Tape Case 99Y5746
TAPE, 914.4MM X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

TAPE, 914.4MM X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5746
Product Name Tape, 914.4Mm X 254Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Strip-N-Stick Silicone Sponge Tape - 100S.063 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Electroplaters Vinyl Tape - EV01250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details