TapeCase Ltd. Tape, 0.91M X 254Mm, Ptfe, Grey; Tape Type Tape Case 10-1-2045-10

Description
TAPE, 0.91M X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.91M X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.91M X 254Mm, Ptfe, Grey; Tape Type Tape Case - 99Y5744 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.91M X 254Mm, Ptfe, Grey; Tape Type Tape Case
99Y5744
Tape, 0.91M X 254Mm, Ptfe, Grey; Tape Type Tape Case 99Y5744
TAPE, 0.91M X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10" RoHS Compliant: Yes

TAPE, 0.91M X 254MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5744
Product Name Tape, 0.91M X 254Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Urethane Foam Tape - 4004 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Powder Peel Blue Discs - PB00625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details