TapeCase Ltd. Tape, 25.4Mm Dia, Ptfe, Brown; Adhesive Type Tape Case 1-75-SG05-03-DISCS

Description
TAPE, 25.4MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Ptfe, Brown; Adhesive Type Tape Case - 99Y5605 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Ptfe, Brown; Adhesive Type Tape Case
99Y5605
Tape, 25.4Mm Dia, Ptfe, Brown; Adhesive Type Tape Case 99Y5605
TAPE, 25.4MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5605
Product Name Tape, 25.4Mm Dia, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB01500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details