TapeCase Ltd. Tape, 65.84M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case 1-72-MPFT-BLUE

Description
TAPE, 65.84M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case - 99Y3049 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case
99Y3049
Tape, 65.84M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case 99Y3049
TAPE, 65.84M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3049
Product Name Tape, 65.84M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data