TapeCase Ltd. Tape, 65.84M X 25.4Mm, Yellow, Upvc; Tape Type Tape Case 1-72-414Y

Description
TAPE, 65.84M X 25.4MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Yellow, Upvc; Tape Type Tape Case - 99Y3063 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Yellow, Upvc; Tape Type Tape Case
99Y3063
Tape, 65.84M X 25.4Mm, Yellow, Upvc; Tape Type Tape Case 99Y3063
TAPE, 65.84M X 25.4MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3063
Product Name Tape, 65.84M X 25.4Mm, Yellow, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
All Service Jacket (ASJ)Sealing Tape - 428 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; All Service Jacket (ASJ)Sealing Tape
Backing Cloth / Fabric
Adhesive Aluminum/Cloth
View Details
Powder Peel Blue Discs - PB00625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details