TapeCase Ltd. Tape, 65.84M X 25.4Mm, Red, Upvc; Tape Type Tape Case 1-72-414R

Description
TAPE, 65.84M X 25.4MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes
Description
TAPE, 65.84M X 25.4MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Red, Upvc; Tape Type Tape Case - 99Y3060 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Red, Upvc; Tape Type Tape Case
99Y3060
Tape, 65.84M X 25.4Mm, Red, Upvc; Tape Type Tape Case 99Y3060
TAPE, 65.84M X 25.4MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3060
Product Name Tape, 65.84M X 25.4Mm, Red, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glue, Adhesives, Applicators - S1009-KIT-A-CS8442 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details