TapeCase Ltd. Tape, 65.84M X 25.4Mm, Black, Upvc; Tape Type Tape Case 1-72-414BLK

Description
TAPE, 65.84M X 25.4MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Black, Upvc; Tape Type Tape Case - 99Y3053 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Black, Upvc; Tape Type Tape Case
99Y3053
Tape, 65.84M X 25.4Mm, Black, Upvc; Tape Type Tape Case 99Y3053
TAPE, 65.84M X 25.4MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3053
Product Name Tape, 65.84M X 25.4Mm, Black, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Film Tape - 204-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Anodizing Discs - AD01437 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details