TapeCase Ltd. Tape, 15.24M X 25.4Mm, Pi Film; Tape Colour Tape Case 1-50-KHN-5

Description
TAPE, 15.24M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.24M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.24M X 25.4Mm, Pi Film; Tape Colour Tape Case - 99Y5589 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.24M X 25.4Mm, Pi Film; Tape Colour Tape Case
99Y5589
Tape, 15.24M X 25.4Mm, Pi Film; Tape Colour Tape Case 99Y5589
TAPE, 15.24M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes

TAPE, 15.24M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5589
Product Name Tape, 15.24M X 25.4Mm, Pi Film; Tape Colour Tape Case
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Double-Linered Transfer Tape - 0720 DL-W - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0011 inches (0.0279 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details