The Tape, 4.6M X 25.4Mm, Black, Vinyl (part number 99Y2953) features a closed cell vinyl foam carrier with high tack acrylic adhesive. It is designed for applications requiring strong bonding to irregular surfaces, making it suitable for mounting identification signs and nameplates outdoors. The tape is UV and solvent resistant, ensuring durability in various environmental conditions. It operates effectively within a temperature range of -20°F to 150°F, with an application temperature of 70°F to 100°F. The tape has a tensile strength of 60 psi and excellent water and humidity resistance. It comes with a paper liner for handling convenience and has an 18-month shelf life from the date of manufacture.
TAPE, 4.6M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2953 |
| Product Name | Tape, 4.6M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |