TapeCase Ltd. Tape, 4.6M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case 1-5-VF08B

Description
TAPE, 4.6M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case - 99Y2952 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case
99Y2952
Tape, 4.6M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case 99Y2952
TAPE, 4.6M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE, 4.6M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2952
Product Name Tape, 4.6M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0852 WMP -VR-R - 0852 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0123 inches (0.3124 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Electroplaters Vinyl Tape - EV01000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details