TapeCase Ltd. Tape, 4.6M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case 1-5-SGK5-05

Description
TAPE, 4.6M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case - 99Y5530 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case
99Y5530
Tape, 4.6M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case 99Y5530
TAPE, 4.6M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes

TAPE, 4.6M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethylene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5530
Product Name Tape, 4.6M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Black & White Polyethylene Surface Protection - 03000-048B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details