TapeCase Ltd. Tape, 4.6M X 25.4Mm, Ptfe, Black; Tape Type Tape Case 1-5-SG56-06

Description
TAPE, 4.6M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 25.4Mm, Ptfe, Black; Tape Type Tape Case - 99Y5535 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 25.4Mm, Ptfe, Black; Tape Type Tape Case
99Y5535
Tape, 4.6M X 25.4Mm, Ptfe, Black; Tape Type Tape Case 99Y5535
TAPE, 4.6M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.6M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5535
Product Name Tape, 4.6M X 25.4Mm, Ptfe, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE - 215-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-20MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details