TAPE, 4.6M X 25.4MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2942 |
| Product Name | Tape, 4.6M X 25.4Mm, Green, Pet Film; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |